S12M10M064N0510 is a metric spur gear with a module of 1, 64 teeth, and a 20° pressure angle, made from acetal. It has a 10 mm bore and a 5 mm face width. The pitch diameter is 64 mm, and the outside diameter is 66 mm. The gear is hubless and designed for nonmetallic applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M064N0510 |
| Product Name | Module 1, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |