A nonmetallic hubless spur gear with module 1, 20° pressure angle, and 36 teeth, made of acetal, with a 10 mm bore and 5 mm face width. The pitch diameter is 36 mm and the outside diameter is 38 mm. The gear is designed for precision applications and is available in a range of tooth counts from 15 to 100. No additional materials, inserts, or mounting styles are specified for this variant.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M036N0510 |
| Product Name | Module 1, 36 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |