The S12M10M035N0510 is a metric spur gear with module 1, 35 teeth, and a 20° pressure angle, made from acetal with a 10 mm bore and 5 mm face width. The pitch diameter is 35 mm and outside diameter is 37 mm, consistent with the series of hubless spur gears listed. The gear is designed for nonmetallic, low-load applications and adheres to the ISO Class 7 standard for metric components.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M035N0510 |
| Product Name | Module 1, 35 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |