The S12M10M015N0510 is a metric spur gear with 15 teeth, module 1, 20° pressure angle, and an acetal gear body. It has a 10 mm bore and 5 mm face width. The pitch diameter is 15 mm, and the outside diameter is 17 mm. The gear is hubless and designed for nonmetallic, light-duty applications. This part belongs to a series with identical geometry and material across variants.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M015N0510 |
| Product Name | Module 1, 15 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |