Stock Drive Products & Sterling Instrument - SDP/SI Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear S12M08M056N0510

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S12M08M056N0510 is a module 0.8, 56-tooth, hubless spur gear made of acetal with a 20° pressure angle, 44.8 mm pitch diameter, 10 mm bore, and 5 mm face width.

Datasheet Summary
Powered by GS/AI

S12M08M056N0510 is a module 0.8, 56-tooth, hubless spur gear made of acetal with a 20° pressure angle, 44.8 mm pitch diameter, 10 mm bore, and 5 mm face width.

Suppliers

Company
Product
Description
Supplier Links
Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - S12M08M056N0510 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
S12M08M056N0510
Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear S12M08M056N0510
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12M08M056N0510
Product Name Module 0.8, 56 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
48 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details