Nonmetallic hubless spur gears with module 0.8, 20° pressure angle, and acetal material, featuring a 10 mm bore and 5 mm face width, are available in this series with tooth counts ranging from 20 to 124. The gear with 45 teeth has a pitch diameter of 36 mm and an outside diameter of 37.6 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M08M045N0510 |
| Product Name | Module 0.8, 45 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |