S12M08M040N0510 is a hubless acetal spur gear with a module of 0.8, 40 teeth, and a 20° pressure angle, featuring a 10 mm bore and a 5 mm face width. The pitch diameter is 32 mm and the outside diameter is 33.6 mm. The gear is designed for nonmetallic, precision component applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M08M040N0510 |
| Product Name | Module 0.8, 40 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |