Nonmetallic hubless spur gears with a module of 0.8, 20° pressure angle, and acetal material, available with a 10 mm bore and 5 mm face width. The part S12M08M032N0510 corresponds to the 32-tooth gear with a pitch diameter of 25.6 mm and outside diameter of 27.2 mm, as listed in the series catalog. Specific bore size and face width are standard across the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M08M032N0510 |
| Product Name | Module 0.8, 32 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |