Nonmetallic hubless spur gears with module 0.8, 20° pressure angle, and 10 mm bore are made of acetal and have a 5 mm face width. The gear pitch diameter is calculated as the number of teeth multiplied by 0.8, with bore diameters labeled as Ø10 H8. The gear teeth count ranges from 20 to 124, but the exact configuration for a 30-tooth gear is not explicitly listed with its outer diameter or part code. Special orders are available for different bore sizes or pressure angles.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M08M030N0510 |
| Product Name | Module 0.8, 30 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |