The S12M05M186N0510 is a nonmetallic hubless spur gear made of acetal, with a module of 0.5, 20° pressure angle, 186 teeth, a 93 mm pitch diameter, a 5 mm face width, and a 10 mm bore. It is designed for precision component applications. The gear's physical dimensions and tooth count align with the metric catalog series listed, which includes variants from 28 to 186 teeth with consistent module and pressure angle.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M05M186N0510 |
| Product Name | Module 0.5, 186 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 186 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |