The Module 0.5, 100 Teeth, 20° Pressure Angle, Acetal Gear (part number S12M05M100N0510) is designed for precision applications requiring a durable and lightweight gear solution. It features a 10 mm bore and a face width of 5 mm, making it suitable for various mechanical assemblies. The gear is constructed from acetal, a material known for its excellent wear resistance and low friction properties, which can enhance the performance of gear systems. This gear is classified under ISO Class 7, indicating a high level of precision. Custom options are available, including different pressure angles and bore sizes, allowing for flexibility in design.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M05M100N0510 |
| Product Name | Module 0.5, 100 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |