S12EBZ-016PC030 is a 16 pitch hubless spur gear with 30 teeth, made of cast nylon 12 with a 303 stainless steel knurled core, featuring a .375 inch face width and a .4998 inch bore. It is self-lubricating, dimensionally stable against moisture, shock-absorbent, and designed for quiet, high-torque operation. The gear has a 20° pressure angle and an outside diameter of 2.000 inches, with a pitch diameter of 1.8750 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12EBZ-016PC030 |
| Product Name | 16 D.P., 30 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |