S12E8Z-016PC032 is a 16 pitch hubless composite spur gear with 32 teeth, a 0.500 inch face width, and a 1.181 inch bore diameter, featuring a cast nylon 12 (PA12G) gear tooth and an integral 303 stainless steel knurled core. It is precision hobbed and machined, self-lubricating, dimensionally stable against moisture, and designed for high torque transmission and shock absorption. The 1.181 inch bore size is only available for gears with 24 to 36 teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12E8Z-016PC032 |
| Product Name | 16 D.P., 32 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |