HUBLESS COMPOSITE SPUR GEAR, 16 PITCH, 20 TEETH, 0.375 INCH FACE WIDTH, 0.3748 INCH BORE, CAST NYLON 12 (PA12G) WITH 303 STAINLESS STEEL CORE. SELF-LUBRICATING, QUIET, PRECISION HOBBED, INTEGRAL METAL CORE, DIMENSIONALLY STABLE AGAINST MOISTURE, HIGH TORQUE TRANSMISSION, LIGHTWEIGHT, SHOCK-ABSORBENT, NON-CORRODIBLE.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12E8Z-016PC020 |
| Product Name | 16 D.P., 20 Teeth, Cast Nylon With 0.63" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |