Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 108 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core S12CBZ-048PC108

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12CBZ-048PC108 is a precision hobbed spur gear featuring 48 diametral pitch (D.P.) and 108 teeth. Constructed from cast nylon 12 (PA12G) with a 1.181-inch diameter stainless steel core, this gear is designed for high torque transmission while remaining lightweight and shock-absorbent. It offers self-lubricating properties and operates quietly, making it suitable for applications where noise reduction is important. The gear is dimensionally stable against moisture and is non-corrodible, enhancing its durability in various environments. Other configurations, including different face widths, tooth counts, and bore sizes, are available upon special order.

Datasheet Summary
Powered by GS/AI

The S12CBZ-048PC108 is a precision hobbed spur gear featuring 48 diametral pitch (D.P.) and 108 teeth. Constructed from cast nylon 12 (PA12G) with a 1.181-inch diameter stainless steel core, this gear is designed for high torque transmission while remaining lightweight and shock-absorbent. It offers self-lubricating properties and operates quietly, making it suitable for applications where noise reduction is important. The gear is dimensionally stable against moisture and is non-corrodible, enhancing its durability in various environments. Other configurations, including different face widths, tooth counts, and bore sizes, are available upon special order.

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 108 Teeth, Cast Nylon With 1.181
Hicksville, NY, United States
48 D.P., 108 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core
S12CBZ-048PC108
48 D.P., 108 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core S12CBZ-048PC108
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12CBZ-048PC108
Product Name 48 D.P., 108 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 108
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
48 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
Module 0.75, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details