The S12CBZ-032PC080 is a spur gear featuring 32 diametral pitch and 80 teeth, constructed from cast nylon 12 (PA12G) with a 1.378-inch diameter stainless steel core. This gear is designed with a 20° pressure angle and is suitable for applications requiring high torque transmission. It is lightweight, self-lubricating, and offers quiet operation, making it ideal for various mechanical systems. The gear is dimensionally stable against moisture and is shock-absorbent, ensuring durability in demanding environments. Additional configurations, including different face widths, tooth counts, and bore sizes, are available upon special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12CBZ-032PC080 |
| Product Name | 32 D.P., 80 Teeth, Cast Nylon With 1.378" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |