S12CBZ-032PC064 is a 32-pitch hubless spur gear made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core, featuring a 1.181-inch bore and 0.250-inch face width. It has 64 teeth, a 2.0000-inch pitch diameter, and a 2.063-inch outer diameter, with a 20° pressure angle. The gear is self-lubricating, quiet, dimensionally stable against moisture, and designed for high torque transmission and shock absorption.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12CBZ-032PC064 |
| Product Name | 32 D.P., 64 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |