The S12CBZ-024PC064 is a 24-pitch, hubless composite spur gear with 64 teeth, featuring a cast nylon 12 (PA12G) gear and a 303 stainless steel knurled core. It has a 0.3748 inch bore and a 0.250 inch face width. The gear operates with a 20° pressure angle, is self-lubricating, dimensionally stable against moisture, and designed for high torque transmission and shock absorption. The integral metal core ensures durability while maintaining a lightweight profile. Non-corrodible and quiet in operation, the gear is precision hobbed and machined.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12CBZ-024PC064 |
| Product Name | 24 D.P., 64 Teeth, Cast Nylon With 1.378" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |