S12CBZ-024PC060 is a 24-pitch, hubless composite spur gear with 60 teeth, made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core. It has a 0.250-inch face width and a 1.378-inch bore diameter. The gear features a 20° pressure angle, is self-lubricating, dimensionally stable against moisture, and designed for quiet, high-torque operation with shock absorption and corrosion resistance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12CBZ-024PC060 |
| Product Name | 24 D.P., 60 Teeth, Cast Nylon With 1.378" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |