S12CBZ-016PC030 is a 16-pitch hubless composite spur gear with 30 teeth, made of cast nylon 12 (PA12G) with an integral 303 stainless steel knurled core. It has a 1.181-inch bore diameter and a 0.375-inch face width, designed for self-lubricating, quiet, high-torque operation with dimensional stability against moisture and shock absorption. The gear features a 20° pressure angle and is non-corrodible and lightweight.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12CBZ-016PC030 |
| Product Name | 16 D.P., 30 Teeth, Cast Nylon With 1.181" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |