The S12C8Z-032PC112 is a 32 pitch hubless composite spur gear with 112 teeth, featuring a cast nylon 12 (PA12G) gear tooth profile and a 303 stainless steel knurled core with a 1.575-inch bore diameter. It has a 0.375-inch face width, a 20-degree pressure angle, and is designed for self-lubricating, quiet operation with high torque transmission, dimensional stability against moisture, shock absorption, and non-corrosive performance. The gear is precision hobbed and machined with an integral metal core, and is lightweight. Other face widths, tooth counts, bore sizes, and carbon steel cores are available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12C8Z-032PC112 |
| Product Name | 32 D.P., 112 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 112 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |