The S12C8Z-032PC056 is a 32-pitch hubless composite spur gear with 56 teeth, made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core. It has a 0.984-inch bore and a 0.375-inch face width. The gear features self-lubrication, quiet operation, dimensional stability against moisture, high torque transmission, lightweight design, shock absorption, and corrosion resistance. The 20° pressure angle and integral metal core are consistent with the series. All specifications are as listed in the data table for 56-tooth gears.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12C8Z-032PC056 |
| Product Name | 32 D.P., 56 Teeth, Cast Nylon With 0.984" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |