The S12C8Z-032PC036 is a 32-pitch hubless composite spur gear made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core, featuring a 0.787-inch bore and 0.250-inch face width. It has 36 teeth, a 20° pressure angle, and is self-lubricating, dimensionally stable against moisture, and shock-absorbent. The gear is precision hobbed and machined, designed for quiet operation and high torque transmission.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12C8Z-032PC036 |
| Product Name | 32 D.P., 36 Teeth, Cast Nylon With 0.787" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |