Hubless composite spur gear with 96 teeth, 24 pitch, 20° pressure angle, cast nylon 12 (PA12G) gear body, and a 303 stainless steel knurled core. The gear has a 0.375 inch face width and a 1.969 inch bore diameter, with integral metal core for dimensional stability. Features include self-lubrication, quiet operation, shock absorption, high torque transmission, lightweight design, and non-corrodible properties.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12C8Z-024PC096 |
| Product Name | 24 D.P., 96 Teeth, Cast Nylon With 1.969" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |