HUBLESS COMPOSITE SPUR GEAR with 24 teeth, 24 pitch, 0.250 inch face width, and 0.3748 inch bore, made of cast nylon 12 (PA12G) with an integral 303 stainless steel knurled core. Features include self-lubrication, quiet operation, precision hobbing, dimensional stability against moisture, high torque transmission, lightweight construction, shock absorption, and non-corrodible properties. Standard 20° pressure angle.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12C8Z-024PC024 |
| Product Name | 24 D.P., 24 Teeth, Cast Nylon With 0.63" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |