Hubbleless composite spur gears with 48 pitch, 180 teeth, and a 1.575-inch diameter knurled 303 stainless steel core are precision-hobbed and machined from cast nylon 12 (PA12G) with a 20° pressure angle, featuring self-lubricating, shock-absorbent, and moisture-stable properties. The gear has a 0.375-inch face width and a 0.4998-inch bore, designed for high torque transmission and quiet operation. The integral metal core ensures dimensional stability and durability.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12ABZ-048PC180 |
| Product Name | 48 D.P., 180 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |