The S12ABZ-048PC084 is a spur gear featuring 48 diametral pitch (D.P.) and 84 teeth, constructed from cast nylon 12 (PA12G) with a 0.984" diameter stainless steel core. This gear is designed with a 20° pressure angle and is suitable for applications requiring high torque transmission. It is lightweight, self-lubricating, and provides quiet operation, making it ideal for various mechanical systems. The integral metal core enhances its dimensional stability against moisture, while its shock-absorbent properties contribute to durability. This product is precision hobbed and machined, ensuring reliable performance in demanding environments. Other configurations, including different face widths and bore diameters, are available upon special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12ABZ-048PC084 |
| Product Name | 48 D.P., 84 Teeth, Cast Nylon With 0.984" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |