Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 144 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC144

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote Datasheet
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 144 Teeth, Cast Nylon With 1.575
Hicksville, NY, United States
48 D.P., 144 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
S12A8Z-048PC144
48 D.P., 144 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC144
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12A8Z-048PC144
Product Name 48 D.P., 144 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 144
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.3, 70 Tooth Brass Spur Gear - A 1B 2MY03070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
Module 1, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details