Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 132 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC132

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12A8Z-048PC132 is a hubless spur gear featuring 48 diametral pitch and 132 teeth. It is constructed from cast nylon 12 (PA12G) for the gear body, providing self-lubricating properties and shock absorption, while the core is made of 303 stainless steel, ensuring high torque transmission and resistance to corrosion. The gear has a face width of 0.375 inches and a bore diameter of 1.575 inches. It is designed for quiet operation and is dimensionally stable against moisture, making it suitable for various applications. Other configurations, including different face widths, tooth counts, and bore sizes, are available upon special order.

Datasheet Summary
Powered by GS/AI

The S12A8Z-048PC132 is a hubless spur gear featuring 48 diametral pitch and 132 teeth. It is constructed from cast nylon 12 (PA12G) for the gear body, providing self-lubricating properties and shock absorption, while the core is made of 303 stainless steel, ensuring high torque transmission and resistance to corrosion. The gear has a face width of 0.375 inches and a bore diameter of 1.575 inches. It is designed for quiet operation and is dimensionally stable against moisture, making it suitable for various applications. Other configurations, including different face widths, tooth counts, and bore sizes, are available upon special order.

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 132 Teeth, Cast Nylon With 1.575
Hicksville, NY, United States
48 D.P., 132 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
S12A8Z-048PC132
48 D.P., 132 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC132
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12A8Z-048PC132
Product Name 48 D.P., 132 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 132
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 132 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 132
Design English
View Details
24 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 0.4, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details