Stock Drive Products & Sterling Instrument - SDP/SI 32 D.P., 48 Teeth, Cast Nylon With 0.787" Dia. Stainless Steel Core S12A8Z-032PC048

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12A8Z-032PC048 is a spur gear featuring 32 diametral pitch and 48 teeth, constructed from cast nylon 12 (PA12G) with a 0.787-inch diameter stainless steel core. This gear is designed with a 20° pressure angle and is suitable for applications requiring high torque transmission. It is lightweight, self-lubricating, and offers quiet operation, making it ideal for various mechanical systems. The gear is precision hobbed and machined, ensuring dimensional stability against moisture and shock absorption. Additionally, it is non-corrodible, enhancing its durability in diverse environments. Other configurations, including different face widths, tooth counts, and bore diameters, are available upon special order.

Datasheet Summary
Powered by GS/AI

The S12A8Z-032PC048 is a spur gear featuring 32 diametral pitch and 48 teeth, constructed from cast nylon 12 (PA12G) with a 0.787-inch diameter stainless steel core. This gear is designed with a 20° pressure angle and is suitable for applications requiring high torque transmission. It is lightweight, self-lubricating, and offers quiet operation, making it ideal for various mechanical systems. The gear is precision hobbed and machined, ensuring dimensional stability against moisture and shock absorption. Additionally, it is non-corrodible, enhancing its durability in diverse environments. Other configurations, including different face widths, tooth counts, and bore diameters, are available upon special order.

Suppliers

Company
Product
Description
Supplier Links
32 D.P., 48 Teeth, Cast Nylon With 0.787
Hicksville, NY, United States
32 D.P., 48 Teeth, Cast Nylon With 0.787" Dia. Stainless Steel Core
S12A8Z-032PC048
32 D.P., 48 Teeth, Cast Nylon With 0.787" Dia. Stainless Steel Core S12A8Z-032PC048
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12A8Z-032PC048
Product Name 32 D.P., 48 Teeth, Cast Nylon With 0.787" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 48
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 13 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 13
Design English
View Details
Module 0.4, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details