Hubless composite spur gear made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core, 24 pitch, 72 teeth, 1.575-inch pitch diameter, 3.083-inch outside diameter, 1.575-inch bore size, and 0.250-inch face width. Self-lubricating, dimensionally stable against moisture, shock-absorbent, and designed for quiet, high-torque transmission. Integral metal core ensures structural integrity. 20° pressure angle.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12A8Z-024PC072 |
| Product Name | 24 D.P., 72 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |