The S12A10M048N0310 is a hubless spur gear made from 2024 aluminum alloy, anodized, with a module of 1, 48 teeth, and a 20° pressure angle. It has a 10 mm bore, a face width of 3.2 mm, and a pitch diameter of 48 mm. The gear's outer diameter is 50 mm, and it does not include lightening holes. The part conforms to metric standards and is designed for direct shaft mounting without a hub.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12A10M048N0310 |
| Product Name | Module 1, 48 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |