The S12A10M024N0310 is a hubless spur gear made from 2024 aluminum alloy, anodized, with 24 teeth, a module of 1, and a 20° pressure angle. It has a 10 mm bore diameter, a 24 mm pitch diameter, a 16 mm face width, and a 26 mm outer diameter. The gear features three 3.2 mm diameter lightening holes around the bore. No additional hub or mounting style is included, as it is hubless by design.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12A10M024N0310 |
| Product Name | Module 1, 24 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |