HUBLESS SPUR GEAR, MODULE 0.5, 20° PRESSURE ANGLE, 198 TEETH, 99 MM PITCH DIAMETER, 192 MM OUTSIDE DIAMETER, 99 MM BORE, 3.2 MM FACE WIDTH, MADE OF 2024-T4 OR -T351 ALUMINUM ALLOY, ANODIZED BEFORE CUTTING.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12A05M198N0310 |
| Product Name | Module 0.5, 198 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 198 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |