The S1289Z-048S096C is a differential end gear made of 303 stainless steel, with 96 teeth, a pitch diameter of 2.0000 inches, an outer diameter of 2.0417 inches, a 48 pitch, a 20° pressure angle, a 1-1/8 inch bore, and a 3/16 inch face width. It is designed for assembly with differentials ordered simultaneously.
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].
SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.
REQUEST FOR QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1289Z-048S096C |
| Product Name | The differential gear is assembled free when ordered with differential unit. |
| Gear Type | Differential End; Rack |
| Number of Teeth | 96 |
| Pressure Angle | 20° |
| AGMA | AGMA Q12 |