The S1288Z-072D144 is a hubless, nonmetallic spur gear made of acetal, with 144 teeth and a 72 pitch, designed for moderate-load power transmission applications. It has a pitch diameter of 2.0000 inches, an outside diameter of 2.028 inches, a 3/8-inch bore, and a 3/16-inch face width. The gear operates with a 20° pressure angle and meets AGMA 10 standards. It is compatible with standard inch-based gearing systems and is available in this configuration as listed in the product family.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-072D144 |
| Product Name | 72 DP, 144 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |