Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 75 Teeth, AGMA 10, Acetal Gear, Hubless S1288Z-072D075

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1288Z series comprises hubless, nonmetallic spur gears made of acetal, with a 72 pitch and 20° pressure angle, designed for inch-based applications. The part S1288Z-072D075 corresponds to a 75-tooth gear with a pitch diameter of 1.0416 inches and an outer diameter of 1.069 inches, featuring a 3/8 inch bore and a 3/16 inch face width. The gear meets AGMA 10 quality standards. Specialty variants with different pressure angles or bore sizes are available on special order.

Datasheet Summary
Powered by GS/AI

The S1288Z series comprises hubless, nonmetallic spur gears made of acetal, with a 72 pitch and 20° pressure angle, designed for inch-based applications. The part S1288Z-072D075 corresponds to a 75-tooth gear with a pitch diameter of 1.0416 inches and an outer diameter of 1.069 inches, featuring a 3/8 inch bore and a 3/16 inch face width. The gear meets AGMA 10 quality standards. Specialty variants with different pressure angles or bore sizes are available on special order.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 75 Teeth, AGMA 10, Acetal Gear, Hubless - S1288Z-072D075 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 75 Teeth, AGMA 10, Acetal Gear, Hubless
S1288Z-072D075
72 DP, 75 Teeth, AGMA 10, Acetal Gear, Hubless S1288Z-072D075
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1288Z-072D075
Product Name 72 DP, 75 Teeth, AGMA 10, Acetal Gear, Hubless
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
32 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details