The S1288Z series consists of hubless, nonmetallic spur gears made of acetal, with a 72 pitch, 20° pressure angle, and a 3/8 inch bore. The gear with 66 teeth has a pitch diameter of 0.9166 inch and an outside diameter of 0.944 inch. The face width is 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-072D066 |
| Product Name | 72 DP, 66 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |