The S1288Z series consists of hubless, nonmetallic spur gears made of acetal, with a 72 pitch and 20° pressure angle, featuring a 3/8 inch bore and 3/16 inch face width. The part S1288Z-072D043 corresponds to the 43-tooth variant in this series, with a pitch diameter of 0.5972 inches and an outside diameter of 0.625 inches. All variants in the series share the same material, pressure angle, bore, and face dimensions.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-072D043 |
| Product Name | 72 DP, 43 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 43 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |