Nonmetallic hubless spur gears in 64 pitch, made of precision acetal with a 20° pressure angle, are available with 152 teeth, a 2.3750-inch pitch diameter, and a 2.406-inch outside diameter, featuring a 3/8-inch bore and 3/16-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D152 |
| Product Name | 64 DP, 152 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 152 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |