Hubless acetal spur gears with 64 diametral pitch and 96 teeth feature a 0.375-inch bore and 0.187-inch face width, with a 20° pressure angle and pitch diameter of 1.5000 inches. The outer diameter is 1.531 inches. These gears comply with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D096 |
| Product Name | 64 DP, 96 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |