The S1288Z-064D090 is a nonmetallic hubless spur gear made of precision acetal, with 64 pitch and 90 teeth, designed for light-duty mechanical applications. It has a pitch diameter of 1.4063 inches, an outer diameter of 1.438 inches, and a bore size of 3/8 inch. The gear features a 20° pressure angle and a 3/16 inch face width. It complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D090 |
| Product Name | 64 DP, 90 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |