Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 64 Teeth, AGMA 10, Acetal Gear, Hubless S1288Z-064D064

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nonmetallic hubless spur gears with 64 pitch, 64 teeth, and a 3/8 inch bore are made of precision acetal with a 20° pressure angle and a 3/16 inch face width. The pitch diameter is 1.0000 inches and the outside diameter is 1.031 inches. These gears meet AGMA 10 quality standards.

Datasheet Summary
Powered by GS/AI

Nonmetallic hubless spur gears with 64 pitch, 64 teeth, and a 3/8 inch bore are made of precision acetal with a 20° pressure angle and a 3/16 inch face width. The pitch diameter is 1.0000 inches and the outside diameter is 1.031 inches. These gears meet AGMA 10 quality standards.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 64 Teeth, AGMA 10, Acetal Gear, Hubless - S1288Z-064D064 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 64 Teeth, AGMA 10, Acetal Gear, Hubless
S1288Z-064D064
64 DP, 64 Teeth, AGMA 10, Acetal Gear, Hubless S1288Z-064D064
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1288Z-064D064
Product Name 64 DP, 64 Teeth, AGMA 10, Acetal Gear, Hubless
Gear Type Spur; Rack
Number of Teeth 64
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
24 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.3, 60 Tooth Brass Spur Gear - A 1B 2MY03060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details