The S1288Z-064D060 is a hubless acetal spur gear with 64 diametral pitch and 60 teeth, designed for precision motion applications. It has a pitch diameter of 0.9375 inches, an outside diameter of 0.969 inches, and a bore diameter of 0.375 inches, with a 3/16-inch face width and a 20° pressure angle. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D060 |
| Product Name | 64 DP, 60 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |