The S1288Z-064D037 is a hubless spur gear made of acetal, with 64 diametral pitch and 37 teeth, designed for precision motion control applications. It has a pitch diameter of 0.5781 inch, an outer diameter of 0.609 inch, and a 3/8 inch bore. The gear features a 20° pressure angle and a 3/16 inch face width. It complies with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D037 |
| Product Name | 64 DP, 37 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 37 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |