The S1288Z-048D092 is a hubless acetal spur gear with 92 teeth and 48 diametral pitch, featuring a 20° pressure angle and a 0.375-inch face width. It has a bore diameter of 0.375 inch and an outside diameter of 1.958 inches. The gear complies with AGMA 10 standards and is designed for precision applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D092 |
| Product Name | 48 DP, 92 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 92 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |