The S1288Z-048D072 is a hubless spur gear made of acetal, with 48 pitch, 72 teeth, a 3/8-inch bore, and a 20⁰ pressure angle. It has a pitch diameter of 1.5000 inches and an outside diameter of 1.542 inches, with a 3/16-inch face width. The gear meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D072 |
| Product Name | 48 DP, 72 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |