S1288Z-048D050 is a hubless spur gear made of acetal, with 50 teeth and a 48 diametral pitch, designed for nonmetallic gear applications. The gear has a 0.375-inch bore, 20° pressure angle, and 3/16-inch face width. Its pitch diameter is 1.0417 inches and outside diameter is 1.083 inches, consistent with the 48 pitch series. The gear meets AGMA 10 quality standards. The product is available only in acetal without hubs or inserts, and special configurations like 14-1/2° pressure angle or different bore sizes are available on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D050 |
| Product Name | 48 DP, 50 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |