The S1288Z-048D044 is a hubless, 48-pitch spur gear made of precision acetal, with 44 teeth, a pitch diameter of 0.9167 inch, and an outside diameter of 0.958 inch, featuring a 3/8-inch bore and 3/16-inch face width. It has a 20° pressure angle and meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D044 |
| Product Name | 48 DP, 44 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |