Hubless acetal spur gears with 32 pitch and 72 teeth, featuring a 0.375-inch bore and 0.187-inch face width, operate at a 20° pressure angle. The gear has a pitch diameter of 2.2500 inches and an outside diameter of 2.313 inches, consistent with the 32-pitch series. Designed for precision applications, these gears are available in the specified configuration with no metallic components.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D072 |
| Product Name | 32 DP, 72 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |